IEEE 1633 - : References
This document references the following standards:
IEC 61014
IEEE 12207
ISO/IEC 19761
MIL-HDBK-338B
MIL-HDBK-781A
NASA-GB-8719.13
IEEE 1012
IEEE 15026-3
IEEE 730
IEEE 24748-5
This document is referenced by the following standards:
IEC 62628
NATO AEP-67
ISO/IEC/IEEE 15026-1
IEEE 15026-1
CSA ISO/IEC/IEEE 15026-1:20
NASA-STD-8739.8A
BSI BS ISO/IEC/IEEE 15026-1 - TC
DNVGL-RP-A204
BSI 12/30268625 DC
CEI EN 62628
API RP 17Y
API RP 17S
IEEE 1573
ETSI TR 103 748
IEEE WHITE PAPER: THE FUNCTIONAL SAFETY TERMINOLOGY LANDSCAPE
IEEE P982/D1
Advertisement