X9.82-1 - : References
This document references the following standards:
ASC/X9 X9.82-3
ASC/X9 X9.44
ASC/X9 X9.30:2
ASC/X9 X9.31
ASC/X9 X9.42
ASC/X9 X9.44
ASC/X9 X9.52
ASC/X9 X9.62
ASC/X9 X9.63
ASC/X9 X9.80
ASC/X9 X9.82-3
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 18031:13
ASC/X9 X9.119
ASC/X9 X9.82-2
IEEE 1667
ASC/X9 X9.119-1
BSI BS EN 62734
IEEE 1609 SERIES
IEC 62734
ANSI X9.142
CEI EN 62734
ISO TR 14742
ISO/IEC 18031
BSI BS ISO/IEC 18031 + A1
ANSI X9.24-2
ANSI X9.134 PART 2
IEEE 1609.2
CENELEC EN 62734
ANSI INCITS/ISO/IEC 18031
Advertisement