ANSI INCITS 263 - : References
This document references the following standards:
TIA-574
ISO/IEC 9314-3
ISO/IEC 8877
ISO 9314-2
ISO 9314-1
ECMA 97
This document is referenced by the following standards:
IEEE 802.3
ISO/IEC/IEEE 8802-3
IEEE ISO/IEC/IEEE 8802-3
CSA ISO/IEC/IEEE 8802-3:21
CEI EN IEC 61158-2
CENELEC EN IEC 61158-2
IEC 61158-2
BICSI TDMM
Advertisement