CSA C227.3 - : References
This document references the following standards:
ASTM D1816
IEEE 386
IEEE C57.12.25
IEEE C57.12.28
IEEE C57.12.35
IEEE C57.12.90
IEEE C57.91
CSA CAN/CSA-ISO 9001:16
CSA CAN/CSA-C802.1-13
CSA C22.2 NO. 0.15:15
CSA W47.1-19
CSA W59-18
ISO 14040
ISO TR 14049
This document is referenced by the following standards:
CSA C22.2 NO. 213-17
CSA C22.2 NO 272:20
Advertisement