API RP 14C - : References
This document references the following standards:
30 CFR PART 250
30 CFR PART 250
40 CFR PART 112
49 CFR PART 192
49 CFR PART 195
API 510
API RP 14B
API RP 14E
API RP 14F
API RP 14FZ
API RP 14G
API RP 14J
API RP 17V
API RP 500
API RP 505
API RP 55
API RP 551
API RP 556
API RP 576
API RP 75
API SPEC 14A
API SPEC 6A
API SPEC 6AV1
API STD 2000
API STD 521
API STD 607
API STD 670
ASME B31.3
ASME B31.4
ASME B31.8
IEC 61508-2
IEC 61508-3
ISA 20
ISA 7.0.01
ISA 92.00.01
ISA 92.00.02
ISA 92.00.04
ISA RP42.00.01
ISA RP60.9
ISA TR12.13.01
ISA TR12.13.02
ISA TR84.00.07
ISO 15156-1
ISO 15156-2
ISO 15156-3
ASME/BPVC SEC IV
ASME/BPVC SEC I
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
This document is referenced by the following standards:
DNVGL-OS-A101
BSI BS EN ISO 16530-1
CSA CAN/CSA-ISO 19904-1-07
DNVGL-OS-E201
ISO 16530-1
46 CFR PART 58
ABS 82
CEN EN ISO 16530-1
DNVGL-SI-0166
API RP 92M
DNVGL-SE-0479
IEC PAS 63131
CENELEC EN 61511-2
ISO 19904-1
DIN EN ISO 16530-1
DIN EN ISO 16530-1
CEI EN 61511-2
DNVGL-OS-E101
BSI PD IEC/PAS 63131
ABS 169
FMVSS 30 CFR 250 82 FR 61703
Advertisement