UFGS-23 09 23.13 20 - : References
This document references the following standards:
AMCA 500-D
ASHRAE 135
ASHRAE 135.1
ASME B16.18
ASME B16.22
ASME B16.26
ASME B16.34
ASME B16.5
ASME B31.1
ASME B40.100
ASTM A126
ASTM B117
ASTM B32
ASTM B75/B75M
ASTM B88
ASTM B88M
ASTM D1238
ASTM D1693
ASTM D635
ASTM D638
ASTM D792
CTA-709.1-D
IEEE C62.41.1
IEEE C62.41.2
IEEE C62.45
ISO/IEC/IEEE 8802-3
NFPA 70
NFPA 72
NFPA 90A
Advertisement