IEC 60335-2-38 - : References
This document references the following standards:
IEC 60335-2-48
IEC 60335-2-48
IEC 60584-1
ISO 3506-1
ISO 3506-2
ISO 3506-3
ISO 3506-4
ISO 898-1
IEC 60065
IEC 60068-2-75
IEC 61000-4-3
IEC 61000-4-4
IEC 60721-2-1
IEC 60529
IEC 61000-4-2
IEC 61032
IEC 61558-2-6
IEC 61770
IEC 60335-2-29
IEC 60990
IEC 61000-4-6
IEC 61000-4-13
IEC 61558-1
IEC 60068-2-2
IEC 61000-3-2
IEC 60950-1
IEC 61000-4-5
IEC 60695-11-10
ISO 7000 DATABASE SNAPSHOT
ISO/IEC GUIDE 71
ISO 2178
ISO/IEC GUIDE 14
ISO/IEC GUIDE 51
ISO 2768-1
ISO/IEC GUIDE 37
ISO/IEC GUIDE 50
This document is referenced by the following standards:
BSI BS EN 60335-2-48 + A2
CENELEC EN 60335-2-48
CSA C22.2 NO. 60335-2-48:20
BSI BS EN 55014-2 - TC
SNV SN EN IEC 60730-2-22
IEC 60335-2-48 ((REDLINE + STANDARD)
Advertisement