API RP 16Q - : References
This document references the following standards:
API RP 64
ISO 15156-1
API STD 53
ASTM A370
ASTM E23 REV B
ASME B31.3
This document is referenced by the following standards:
CSA CAN/CSA-ISO 19904-1-07
DNVGL-OS-E201
DNVGL-RP-E101
API RP 17A
ABS 43
ABS 280
BSI BS EN ISO 19901-7
ISO 19904-1
API SPEC 16F
DNVGL-OS-E101
CSA CAN/CSA-C811-13
CSA CAN/CSA-ISO 19901-7:14
BSI BS EN ISO 13624-1
API RP 92S
DNVGL-RP-E104
API RP 59
ISO 19901-7
CSA C881:19
API RP 92P
CEN EN ISO 19904-1
DNVGL-RU-OU-0300
DNVGL-CP-0484
BSI BS EN ISO 13628-1 + A1
BSI BS EN ISO 19904-1 - TC
NORSOK D-010
API RP 2FPS
API STD 2RD
BSI BS EN ISO 13625
ISO DIS 3421
ISO TR 13624-2
ISO 13625
ISO 13624-1
ISO 13624-1
ISO 13628-1
ISO 13628-7
ISO 13628-7
API SPEC 17D
DNV-SE-0476
BSI BS EN ISO 13628-7
ISO 19901-4
DNV-CP-0635
CEN EN ISO 3421
SNV SN EN ISO 3421
Advertisement