C22.2 NO. 239-17 - : References
This document references the following standards:
ASTM A411
ASTM B172
ASTM B173
ASTM B174
ASTM B298
ASTM B3
ASTM B33
ASTM B355
ASTM B496
ASTM B8
ASTM B801
ASTM D1248
ASTM E230/E230M
ASTM F2617
IEC 60228
IEC TR 60344
This document is referenced by the following standards:
IEEE 45 SERIES
IEEE 532
CSA C22.2 NO. 51:20
CSA C22.2 NO. 48:15
CSA C22.1-21
CSA C22.2 NO 272:20
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA C22.1HB-21
Advertisement