API SPEC 16A - : References
This document references the following standards:
API STD 16AR
API MPMS 7.1
API SPEC 20E
API SPEC 20F
API SPEC 5CT
API TR 6AF2
API TR 6MET
ASME/BPVC SEC IX
ASME/BPVC SEC V
API SPEC 5DP
API SPEC 6A
API STD 6X
ASME/BPVC SEC VIII-1
API MPMS 7.2
API STD 16AR
ASTM A370
ASTM A388/A388M REV A
ASTM A453/A453M
ASTM D1414
ASTM D1415
ASTM D1418
ASTM D2240
ASTM D395
ASTM D412
ASTM D471 REV A
ASTM E110
ASTM E140 REV B
IEEE SI 10
ISO 15156-1
ISO 18265
ISO 2859-1
ISO 6506-1
ISO 6507-1
ISO 6508-1
ISO 80000-1
ISO 9712
ASTM E165/E165M
ASTM E18
ASTM E384
ASTM E569/E569M
ASTM E709
ASTM E747
ASTM E92
ASTM E94
ASTM E10
This document is referenced by the following standards:
BSI BS EN ISO 23936-2
API TR 17TR7
DNVGL-RP-E101
ISO FDIS 18647
ASTM A1099/A1099M
API SPEC 7K
Advertisement