ICC I-CODE IFGC - : References
This document references the following standards:
CGA S-1.3
49 CFR PART 192
49 CFR PART 171
49 CFR PART 172
49 CFR PART 173
49 CFR PART 174
49 CFR PART 175
49 CFR PART 176
49 CFR PART 177
49 CFR PART 178
IBC-15
IECC-15
49 CFR PART 192
ASME B1.20.1
ASME B16.1
ASME B16.24
ASME B16.33
ASME B16.42
ASME B16.44
ASME B16.47
ASME B16.5
ASME B31.12
ASME B31.3
ASME B36.10M
ASME CSD-1
ASTM A254/A254M
ASTM A53/A53M
ASTM B241/B241M
ASTM B280
ASTM B88
ASTM C315
ASTM E136 REV A
ASTM F1973
CGA/GAS 2.92
CGA/GAS 2.91
CGA S-1.1
CGA S-1.2
CGA S-1.3
CGA/GAS 2.91
CGA/GAS 2.92
IBC-15
IECC-15
MSS SP-58
NEMA LC 1
NFPA 211
NFPA 30A
NFPA 37
NFPA 409
NFPA 51
NFPA 58
NFPA 70
NFPA 82
NFPA 85
NFPA 853
NFPA 88A
ASTM A106/A106M REV A
ASTM B210/B210M REV A
ASTM D2513
This document is referenced by the following standards:
ICC I-CODE ORFC
Advertisement