ISO/IEC 18477-7 - : References
This document references the following standards:
IEC 61966-2-1
ISO/IEC 10646
ISO/IEC 10918-4
ISO/IEC 10918-5
ISO/IEC 18477-1
ISO/IEC 18477-2
ISO/IEC 18477-3
ISO/IEC 18477-6
ITU-T T.81
ITU-T T.86
ITU-T T.871
ISO/IEC 10918-1
ISO/IEC 15444-1
ISO/IEC 60559
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 18477-9:18
CSA ISO/IEC 18477-5:19
BSI 16/30330898 DC
BSI 16/30330901 DC
ISO/IEC 18477-8
ISO/IEC 18477-9
CSA ISO/IEC 18477-8:21
ISO/IEC 18477-4
ISO/IEC 18477-5
Advertisement