DODD 5015.2-STD - : References
This document references the following standards:
DODD 5200.1-R
DODD 5400.11-R
ISO 23081-1
DODD 4630.5(D) 05/05/04
DODD 5015.2(D) 03/06/00
ANSI INCITS/ISO/IEC 11179-1
DODD 8320.02(D) 04/23/07
DODD 8520.02
DODD 5210.83(D) CE-01
DODD 5400.7-R CE-01 04/11/2006
This document is referenced by the following standards:
ISO 16175-1
CJCSI 6211.02D
CJCSI 5760.01A
AR 25-1
DODD 1336.08
AR 25-400-2
ARMY AR 25-400-2
DA PAM 25-403
SECNAV M-5210.2
SECNAV M-5210.1
DODD 5505.16 CE-01
SECNAV 5210.8E
UFC 1-300-08
DODD 5000.02 CE-04
DODD 1336.01 CE-03
AFI 33-115
AFI 33-322
DODD 8320.02 CE-01
BUMED 5210.10
This document is referenced in other ways by the following standards:
DODD 8180.01-M
Advertisement