DIN EN ISO/IEC 27002 - : References
This document references the following standards:
ISO 15489-1
ISO 22301
ISO 22313
ISO 31000
ISO/IEC 11770-1
ISO/IEC 11770-2
ISO/IEC 11770-3
ISO/IEC 20000-1
ISO/IEC 20000-2
ISO/IEC 27000
ISO/IEC 27001
ISO/IEC 27005
ISO/IEC 27007
ISO/IEC 27031
ISO/IEC 27033-1
ISO/IEC 27033-2
ISO/IEC 27033-3
ISO/IEC 27033-4
ISO/IEC 27033-5
ISO/IEC 27035-1
ISO/IEC 27035-2
ISO/IEC 27036-1
ISO/IEC 27036-2
ISO/IEC 27036-3
ISO/IEC 27037
ISO/IEC 29100
ISO/IEC 29101
ISO/IEC DIRECTIVES PART 2
This document is referenced by the following standards:
DIN EN ISO/IEC 27001
DIN ISO/IEC 19086-1
Advertisement