CSA C22.2 NO 245 - : References
This document references the following standards:
ASTM B172
ASTM B173
IEEE 1202
IEEE 45
ASTM D746
NEMA WC 57
MIL-DTL-24643C INT AMD 1
IEC 60331-3
IEC 60331-25
IEC 60331-23
IEC 60331-2
IEC 60331-1
ICEA S-73-532-2014
ASTM B8
ASTM B787/B787M
ASTM B784
ASTM B496
ASTM B33
ASTM B3
ASTM B286
ASTM B189
ASTM B174
This document is referenced by the following standards:
IEEE 45 SERIES
API RP 14FZ
IEEE 532
CSA C22.2 NO. 38-18
CSA C22.2 NO. 174-18
Advertisement