MIL-DTL-24784 - : References
This document references the following standards:
DODD 5200.01
DODD 5200.01-M VOL 1
DODD 5200.01-M VOL 2 CE-2
DODD 5200.01-M VOL 3 CE-02
DODD 5200.01-M VOL 4
DODD 5230.24 CE-01
DODD 5230.25-PH
DODD 6050.5 CE-01 RPT
FED-STD-313E
MIL-STD-1309D
29 CFR PART 1910
ASME Y14.38
ASME Y32.18
IEEE 315
IEEE 945
IEEE 991
ISO 32000-1
ISO 8879
ISO/IEC 8632-1
ISO/IEC 8632-3
ISO/IEC 8632-4
NAVSEA 4160.1
NEMA Z535.3
NEMA Z535.6
NIST SP 811
OPNAV 5100.23G CH-1
SECNAV 5510.36A
SECNAV M-5510.36
This document is referenced by the following standards:
MIL-DTL-16938E
Advertisement