MIL-PRF-32584 - : References
This document references the following standards:
40 CFR PART 261
40 CFR PART 60
40 CFR PART 63 VOL 12
MIL-DTL-24441D
MIL-DTL-5624W
MIL-F-24385F
MIL-PRF-3135H
MIL-STD-1623E CHANGE 1
ASTM A568/A568M
ASTM B117
ASTM C1438
ASTM C1439
ASTM C413
ASTM C482
ASTM C722
ASTM D1141
ASTM D1193
ASTM D1308
ASTM D1475
ASTM D1640/D1640M
ASTM D1849
ASTM D2047
ASTM D257
ASTM D2794
ASTM D3278
ASTM D3363
ASTM D4060
ASTM D523
ASTM D610
ASTM D6450 REV A
ASTM D823
ASTM E1252
ASTM F1914
ASTM F2217/F2217M
ASTM F718
ISO/IEC 17025
NACE NO. 2
This document is referenced in other ways by the following standards:
MIL-D-21631A
MIL-PRF-32171B
QPL-3134-85
QPL-21631-36
QPL-32171-1
QPL-24613-33
Advertisement