MIL-DTL-32585 - : References
This document references the following standards:
MIL-A-3316C INT AMD 1
ASTM C1617
ASTM C165
ASTM C167
ASTM C177
ASTM C203 REV A
ASTM C302
ASTM C335/C335M
ASTM C411
ASTM C423
ASTM C518
ASTM C585
ASTM C665
ASTM D3773/D3773M
ASTM D578/D578M
ASTM D903
MIL-A-3316C INT AMD 1
MIL-C-20079H
MIL-DTL-24607B INT AMD 2
MIL-PRF-24596B (1)
MIL-STD-167-1A
MIL-Y-1140H
ASTM D3774
ASTM D5034
ASTM E70
ASTM E84
BSI BS ISO TR 9705-2
CEN EN ISO/IEC 17025
ISO 1182
TAPPI T 803 OM
This document is referenced by the following standards:
MIL-PRF-32161 (2)
Advertisement