ANSI X9.24-1 - : References
This document references the following standards:
ASC/X9 X9.119
ISO 11568-2
ANSI TR-31
ASC/X9 X9.119
ASC/X9 X9.82-3
CEN EN ISO/IEC 7812-1
CEN EN ISO/IEC 7812-2
FIPS PUB 197
ISO 11568-2
ISO 13491-1
ISO 13491-2
ISO 16609
ISO 8583-1
ISO 8583-2
ISO 8583-3
This document is referenced by the following standards:
ASC/X9 X9.24-3
BSI BS ISO 13492
IEC 62055-41
ASC/X9 X9 TR-48
ASC/X9 X9.119-1
ISO 13492
ANSI X9.112-3
BSI BS ISO/IEC 9797-1
ANSI X9 TR 34
BSI BS ISO 11568-2
BSI BS IEC 62055-41 - TC
BSI PD ISO/TR 14742
ANSI X9.143
ANSI X9.141-1
ANSI X9.112-2
ANSI X9.58
ANSI X9.93-1
ANSI INCITS/ISO/IEC 9797-1
ISO FDIS 11568
ANSI X9.59
NEN-ISO 11568
ISO TR 14742
ISO/IEC 9797-1
ISO TR 14742
ISO/IEC 9797-1
ANSI X9.24 PART 2
CSA CAN/CSA-ISO/IEC 9797-1:12
ASC/X9 X9.8.1
Advertisement