UFGS-09 97 13.27 - : References
This document references the following standards:
29 CFR PART 1910
29 CFR PART 1926
ASTM C920 REV A
ASTM D1200
ASTM D1640/D1640M
ASTM D3276
ASTM D3925
ASTM D4285
ASTM D7127
ASTM E11
ISO 9001
MIL-A-22262B (1)
MIL-DTL-24441/19C
MIL-DTL-24441/31B
MIL-DTL-24441D
MIL-PRF-85285E
MIL-STD-161H
NACE NO. 2
NACE NO. 4
SSPC AB 2
SSPC AB 3
SSPC GUIDE 12
SSPC GUIDE 6
SSPC PA 1
SSPC PA 2
SSPC QP 1
SSPC QP 5
SSPC QS 1
SSPC SP 1
SSPC SP 10
SSPC SP 7
SSPC SP COM
SSPC VIS 1
ASTM A36/A36M
SSPC SP 5
ASTM D3278
ASTM D56 REV A
ASTM D93
ASTM D2698
ASTM D3718 REV A
ASTM D476
ASTM D1210
ASTM D1475
ASTM D512
ASTM D2369
ASTM D7091
This document is referenced by the following standards:
UFC 3-460-03
Advertisement