UFGS-09 97 13.16 - : References
This document references the following standards:
29 CFR PART 1910
29 CFR PART 1926
ASTM D3276
ASTM D3925
ASTM D4285
ASTM D7127
ISO 9001
MIL-A-22262B (1)
MIL-DTL-24441/20B
MIL-DTL-24441/22B
MIL-DTL-24441/29B
MIL-DTL-24441/31B
MIL-DTL-24441D
NACE NO. 2
NACE NO. 4
NACE SP0188
NSF 61
SSPC AB 2
SSPC AB 3
SSPC GUIDE 12
SSPC PA 1
SSPC PA 2
SSPC QP 1
SSPC QP 5
SSPC QS 1
SSPC SP 1
SSPC SP 10
SSPC SP 7
SSPC SP COM
SSPC VIS 1
SSPC SP 5
This document is referenced by the following standards:
UFC 3-190-06
Advertisement