UFGS-31 21 00 - : References
This document references the following standards:
49 CFR PART 192
ANSI Z400.1/Z129.1
API SPEC 5L
API SPEC 6D
ASME B1.20.1
ASME B1.20.2M
ASME B16.11
ASME B16.21
ASME B16.40
ASME B16.5
ASME B16.9
ASME B31.8
ASTM A123/A123M
ASTM A153/A153M REV A
ASTM A181/A181M
ASTM A307
ASTM A53/A53M
ASTM B837
ASTM C581
ASTM C920 REV A
ASTM D1248
ASTM D1598 REV A
ASTM D1693
ASTM D1784
ASTM D2241
ASTM D2466
ASTM D2467
ASTM D2513 REV A
ASTM D2517
ASTM D2564
ASTM D2657
ASTM D2672
ASTM D2683
ASTM D2774
ASTM D2855
ASTM D2992
ASTM D3035
ASTM D3139
ASTM D3261
ASTM D3308
ASTM D3839
ASTM D3892
ASTM E515
ASTM F1055 REV A
ASTM F402
ASTM F442/F442M
ASTM F656
AWWA C218
MSS SP-25
MSS SP-58
MSS SP-72A
NACE NO. 3
NACE SP0185
NACE SP0274
NFPA 58
NFPA 704
SSPC SP 6
UFC 3-310-04
AGA B109.2
Advertisement