API SPEC 7K - : References
This document references the following standards:
API RP 17B
AGMA 2004-C08
AISC 360
API RP 17B
API RP 7L
API RP 9B
API SPEC 16A
API SPEC 16C
API SPEC 5B
API SPEC 6A
API SPEC 7-2
API SPEC 9A
ASME B1.1
ASME B1.2
ASME B16.34
ASME B30.9
ASME B31.3
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASNT SNT-TC-1A
ASTM A370
ASTM A388/A388M REV A
ASTM A488/A488M
ASTM A668/A668M
ASTM A751 REV A
ASTM A770/A770M
ASTM A781/A781M
ASTM A788/A788M
ASTM E125
ASTM E165/E165M
ASTM E186
ASTM E280
ASTM E4
ASTM E446
ASTM E709
CEN EN 287-1
CEN EN 287-2
CEN EN 287-6
CI-1500A
CI-1500B
ISO 148-1
ISO 6892-1
ISO 6892-2
ISO 6892-3
ISO 7500-1
ISO 9712
ISO TR 9769
MSS SP-53
MSS SP-55
NFPA T2.12.10
ASME/BPVC SEC IX ERRATA
ASME/BPVC SEC V ERRATA
This document is referenced by the following standards:
API SPEC 16F
DNVGL-OS-E101
API RP 92S
API RP 92P
API STD 17G
BSI BS EN ISO 14693
API RP 16ST
ISO 14693
DNV-SE-0476
API RP 92M
NORSOK D-001
IADC HIGH PRESSURE DRILLING
IADC PUMPS
IADC DRILLING MANUAL
Advertisement