IEEE 26513 - : References
This document references the following standards:
IEC 82079-1
IEEE 26514
ISO 9000
ISO 9001
ISO 9241-1 AMD 1
ISO 9241-171
ISO 9241-210
ISO/IEC 14598-6
ISO/IEC 25000
ISO/IEC 25001
ISO/IEC 25040
ISO/IEC 25051
ISO/IEC 25062
ISO/IEC 25066
ISO/IEC 26514
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 26515
ISO/IEC/IEEE 29119-1
ISO/IEC/IEEE 29119-2
ISO/IEC/IEEE 29119-3
ISO/IEC/IEEE 29119-4
ISO/IEC/IEEE 29119-5
ISO 10241-1
This document is referenced by the following standards:
ISO/IEC/IEEE 26512
BSI BS EN IEC/IEEE 82079-1 - TC
BSI BS ISO/IEC/IEEE 24774 - TC
BSI BS ISO/IEC/IEEE 26514 - TC
BSI BS ISO/IEC/IEEE 23026
BSI BS EN ISO/IEC 19896-3
BSI BS ISO/IEC/IEEE 26531 - TC
Advertisement