ISO/IEC 15963-2 - : References
This document references the following standards:
ISO/IEC 15963-1
ANSI INCITS 256
ANSI INCITS 371.1
ANSI INCITS 371.3
ISO 10241-1
ISO 14816
ISO/IEC 15963-1
ISO/IEC 18000-3
ISO 3166-1
ISO 6346
ISO 690
ISO 80000-1
ISO/IEC 19762
ISO/IEC 24730-1
ISO/IEC 24730-2
ISO/IEC 24730-21
ISO/IEC 24730-22
ISO/IEC 24730-5
ISO/IEC 24730-61
ISO/IEC 24730-62
ISO/IEC 7816-6
ISO/IEC DIRECTIVES PART 2
ISO/IEC TR 10000-1
ISO/IEC 18000-63
ISO/IEC 18000-7
This document is referenced by the following standards:
ISO/IEC 18046-2
BSI BS ISO/IEC 15963-1
BSI BS ISO/IEC 18046-3
NEN-ISO/IEC 18046-2
NEN-ISO/IEC 15963-1
CSA ISO/IEC 18046-2:20
ISO/IEC 18046-3
NEN-ISO/IEC 18046-3
CSA ISO/IEC 15963-1:20
CSA ISO/IEC 15963-2:20
ISO 20910
Advertisement