MIL-PRF-372 - : References
This document references the following standards:
FED-STD-791D
O-M-232N
ASTM A109/A109M
ASTM B117
ASTM B209
ASTM B36/B36M
ASTM D1748
ASTM D4057
ASTM D4177
ASTM D56 REV A
ASTM D6779
ASTM D6866
ASTM D92 REV B
ASTM D97 REV A
ASTM B16/B16M
ASTM B152/B152M
ASTM D972
This document is referenced by the following standards:
MIL-PRF-32603
MIL-DTL-63997C (5)
MIL-B-70511B (5)
MIL-DTL-32309 (5)
MIL-DTL-70599B (5)
MIL-DTL-71186A (5)
MIL-G-70790 (2)
MIL–DTL–71135A
ASTM D543
MIL-PRF-48656C
MIL-PRF-32711
Advertisement