CSA C83 - : References
This document references the following standards:
ASME B18.2.1
ASME B18.2.3.5M
ASME B18.21.1
ASME B18.5
ASME B18.5.2.2M
ASQ Z1.4
ASQ Z1.9
ASTM A275/A275M
ASTM A307
ASTM A354
ASTM A449
ASTM A47/A47M
ASTM A48/A48M
ASTM A493
ASTM A536
ASTM A563
ASTM A563M
ASTM A757/A757M
ASTM B108/B108M
ASTM B150/B150M
ASTM B26/B26M
ASTM B98/B98M
ASTM D1525
ASTM D746
ASTM E155
ASTM E505
ASTM E6
ASTM E8/E8M REV A
ASTM E94/E94M
ASTM F606/F606M
ASTM G155
CGSB CAN/CGSB-48.9712-2014
IEC 60437
IEC CISPR 16-1
IEEE C135.1
IEEE C135.3
ISO 8678
ISO 898-1
NEMA C29.2A
NEMA C29.2B
NEMA C29.3
NEMA C29.4
NEMA C29.1
ASTM E709
ASME B18.6.1
ASTM B154
ASTM B746/B746M
ASTM A148/A148M
ASTM A370
ASTM E23
This document is referenced by the following standards:
CSA C22.3 NO. 60826:19
ASCE MOP 104
CSA G164-18
CSA C22.1-21
CSA C22.3 NO. 1:20
CSA C22.1HB-21
CSA C411.6:16
CSA C411.7:16
CSA C411.1:16
Advertisement