FIPS PUB 199 - : References
This document is referenced by the following standards:
DA PAM 25-1-2
IEEE 2600
IEC 62056-6-2
IEC 62056-5-3
FAA FO 1280.1B
DA PAM 25-1-1
ISA 62443-3-3
CENELEC EN 62056-6-2
ITU-T X.1208
NASA MPR 2190.1
CEI EN 62056-6-2
BSI BS EN 62056-5-3
CEI EN 62056-5-3
ISO 14708-1
DIN EN 62056-5-3
AAMI 14708-1
BSI BS EN 45502-1
ISO/IEC TR 24729-4
FAA FO N NG 1600.82
NASA NPR 2810.1 REV A W/CHG 1
IEC 62056-5-3 (REDLINE + STANDARD)
CEI UNI EN 45502-1
CENELEC EN 62056-5-3
MIL-DTL-32572
BSI BS EN 62056-6-2
FAA FO 1370.109
FAA FO 1370.92A
AR 25-22
CSA CAN/CSA-ISO/IEC TR 24729-4:14
NIST SP 800-171
FAA FO NG 1600.31
CRC AU2341
NEMA C137.2
NEMA ANSI C12/IEC 62056-5-3
AAMI TIR57
ETSI TS 103 300-2
DA PAM 25–2–14
BSI BS EN 45502-1 - TC
SNV SN EN 62056-5-3
ISO TR 21186-3
CEN ISO/TR 21186-3
NASA-HDBK-1005
DA PAM 500-30
ETSI TS 103 724
IEEE PC37.249/D8.14
DODD 8520.03
Advertisement