EN 419212-1 - : References
This document references the following standards:
ISO/IEC 7816-4
ISO/IEC 7816-8
EU 1999/93/EC
ISO 11568-2
ISO 7498-2
ISO/IEC 11770-3
ISO/IEC 11770-5
ISO/IEC 14888-2
ISO/IEC 14888-3
ISO/IEC 15946-5
ISO/IEC 18033-3
ISO/IEC 19794-2
ISO/IEC 7816-1
ISO/IEC 7816-11
ISO/IEC 7816-15
ISO/IEC 7816-2
ISO/IEC 7816-3
ISO/IEC 7816-4
ISO/IEC 7816-5
ISO/IEC 7816-6
ISO/IEC 7816-8
ISO/IEC 9796-2
ISO/IEC 9797-1
ISO/IEC 11770-4
ISO 14695
ISO 3744
ISO/IEC 15408-2
This document is referenced by the following standards:
ISO/IEC FDIS 19286
CEN EN 419241-1
CSA ISO/IEC 19286:19
BSI BS EN 419241-1 - TC
CSA ISO/IEC 7816-4:21
ANSI INCITS/ISO/IEC 19286
NEN-ISO/IEC 7816-8
NEN-ISO/IEC 7816-4
This document is referenced in other ways by the following standards:
CEN EN 419212-5
CEN EN 419212-4
CEN EN 419212-4
CEN EN 419212-5
CEN EN 419212-2
Advertisement