49 CFR PART 172 - : References
This document is referenced by the following standards:
AIAA G-095A
FAA FO N 8900.430
40 CFR PART 165
40 CFR PART 273
40 CFR PART 279
ICC I-CODE IFGC
API STD 2015
ASTM D8060
NFPA 498
29 CFR PART 1910 VOL 6
40 CFR PART 262
40 CFR PART 265
FAA FO 8900.1 VOLUME 3
NFPA 495
ASTM D6954
29 CFR PART 1910 VOL 5
CSA B622-14
CSA B621-14
ASTM F1190
CSA B620-14
ASTM D4504
AAMI ST41
ANSI N14.5
IEC 60974-9
DODD 4145.26-M CE-01
IEC 60974-9 (REDLINE + STANDARD)
CSA B625-13
NFPA MGHB
KSC-DE-512-SM REV L W/CHG 5
TIA TIF WHITE PAPER 003
NASA-STD-8719.12 REV A
CENELEC EN IEC 60974-9
NEMA Z535.1
NFPA 12
NFPA 17A
A-A-59231C
ASTM D6368
ASTM D7660
NFPA 30H
A-A-55134B
ASSP A10.7
AAMI ST24
MIL-PRF-32293 (3)
NFPA 400
NFPA 58
NFPA 385
NFPA 17
NFPA 407
NFPA 30A
ASTM D6517
UFGS-02 81 00
UFGS-02 82 00
UFGS-02 83 00
DODD 6050.05 CE-01
DODD 4140.27-M VOL 2 CE-01
Advertisement