49 CFR PART 176 - : References
This document is referenced by the following standards:
40 CFR PART 165
40 CFR PART 273
40 CFR PART 279
ICC I-CODE IFGC
API STD 2015
29 CFR PART 1910 VOL 6
FAA FO 8900.1 VOLUME 3
NFPA 495
ASTM D6954
29 CFR PART 1910 VOL 5
CSA B622-14
CSA B621-14
ASTM F1190
CSA B620-14
ASTM D4504
AAMI ST41
IEC 60974-9
DODD 4145.26-M CE-01
IEC 60974-9 (REDLINE + STANDARD)
CSA B625-13
NFPA MGHB
KSC-DE-512-SM REV L W/CHG 5
NASA-STD-8719.12 REV A
CENELEC EN IEC 60974-9
NFPA 12
NFPA 17A
A-A-59231C
ASTM D6368
ASTM D7660
NFPA 30H
A-A-55134B
ASSP A10.7
MIL-PRF-32293 (3)
NFPA 58
NFPA 385
NFPA 17
Advertisement