46 CFR PART 164 - : References
This document references the following standards:
FED-STD-141D
FED-STD-370
FED-STD-191A CHG NOTICE 6
MIL-C-17415F
MIL-R-21607E
ASTM D1045
ASTM D1824
ASTM D2583 REV A
ASTM D2584
ASTM D543
ASTM D570
ASTM D638
ASTM D695
ASTM D790
ASTM D792
ASTM G154
ISO 1172
ISO 1183-1
ISO 14125
ISO 175
ISO 527-1
ISO 604
ISO 62
ISO 1675
ISO 2039-2
ISO 2114
ISO 2535
ISO 2555
MIL-R-24719
MIL-R-7575C (1)
ASTM E119 REV C
ASTM E84 REV B
This document is referenced by the following standards:
ICC I-CODE IFC
ASTM E1317
ASTM F2154
ASTM E1529
Advertisement