ISO/IEC 24773-1 - : References
This document references the following standards:
ISO/IEC 17024
ISO/IEC TR 19759
ISO/IEC TS 17027
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 16326
ISO/IEC/IEEE 29148
CEN EN 16234-1
ISO/IEC/IEEE 16085
This document is referenced by the following standards:
ISO/IEC TR 33018
BSI 20/30378368 DC
ISO/IEC FDIS 24773-3
SNZ AS/NZS ISO/IEC 24773.3
CSA ISO/IEC 24773-3:22
CEN EN 17748-1
SNV SN EN 17748-1
ISO/IEC DIS 24773-4
BSI 22/30404174 DC
ANSI INCITS/ISO/IEC 24773-3
NEN-ISO/IEC 24773-4
SNZ AS/NZS ISO/IEC 24773.4
Advertisement