AEP-67 - : References
This document references the following standards:
IEEE 1633
ISO/IEC 27001
ISO/IEC 14598-6
ISO/IEC 15408-1
This document is referenced by the following standards:
NATO STANREC 4808
NATO STANREC 4808
IEEE 24748-1
BSI BS ISO/IEC/IEEE 15288
CSA CAN/CSA-ISO/IEC/IEEE 15288:16
CSA CAN/CSA-ISO/IEC TS 24748-1:18
NATO AEP-101
ISO/IEC/IEEE FDIS 24748-1
ISO/IEC/IEEE 15288
CSA CAN/CSA-ISO/IEC/IEEE 12207:18
NATO STANREC 4755
BSI BS ISO/IEC/IEEE 12207 - TC
BSI BS ISO/IEC/IEEE 24748-1 - TC
BSI BS ISO/IEC/IEEE 15288 - TC
IEEE 15288
ISO/IEC/IEEE 12207
IEEE 7000
CEI UNI ISO/IEC/IEEE 12207
CSA/AM CSA/ANSI T200:22
SNZ AS/NZS ISO/IEC/IEEE 24748.1
ISO/IEC/IEEE 24748-7000
NEN-ISO/IEC/IEEE 15288
SNZ AS/NZS ISO/IEC/IEEE 15288
Advertisement