C22.2 NO. 42.1-13 - : References
This document references the following standards:
ASME B94.11M
ASTM B117
ASTM D1654
ASTM D2240
ASTM G151
ASTM G153
IEEE 45
ISO 4892-1
ISO 4892-2
ISO 9277
NEMA WD 6
NFPA 302
ASTM G155
NFPA 70
ASME B1.20.1
ISO 9227
This document is referenced by the following standards:
CSA C22.2 NO. 42-10
CSA C22.2 NO. 18.2-06
CSA C22.2 NO. 112-18
CSA C22.2 NO. 169-18
CSA C22.2 NO. 62368-1:19
CSA C22.1HB-21
Advertisement