CSA Z305.8 - : References
This document references the following standards:
ASTM G93
IEC 60364-5-54
IEC 60529
IEC 60884-1
NFPA 53
This document is referenced by the following standards:
CSA Z7396.1-17
CSA/AM CSA/ANSI Z83.26:20/CSA 2.37:20
CSA/AM ANSI Z21.97-2017/CSA 2.41-2017
CSA CAN/CSA-C22.2 NO. 60601-1:14
CSA/AM ANSI Z83.7-2017/CSA 2.14-2017
CSA C22.2 NO. 60601-2-25:12
CSA C22.2 NO. 60601-2-34:12
Advertisement