ASME AG-1 - : References
This document references the following standards:
ACI 117
ACI 349
AHRI 410
AHRI 450
AHRI 480
AISC 303
AISC 325
AMCA 201
AMCA 210
AMCA 300
AMCA 301
AMCA 99
ASHRAE 52.2
ASME B16.5
ASME B18.21.1
ASME B31.1
ASME B31.5
ASME B46.1
ASME NQA-1
ASNT SNT-TC-1A
ASQ Z1.4
ASTM A380/A380M
ASTM D3843
ASTM D4227
ASTM D4228
ASTM D4537
ASTM E165/E165M
IEEE 112
IEEE 323
IEEE 334
IEEE 344
IEEE 383
IEEE 43
IEEE C37.20.1
IEEE C37.20.2
ISA 7.0.01
ISA RP60.3
ISA RP60.4
ISA RP60.6
ISA RP60.8
ISA RP60.9
NEMA ICS 1
NEMA ICS 6
NEMA MG 1
NFPA 70
NFPA 90A
SSPC PA 1
SSPC SP 10
SSPC SP 6
SSPC VIS 1
ASTM A501/A501M
ASTM A108
ASTM A666
ASTM D3803
IEEE 603
IEEE 690
ISA 67.04.01
ASTM A449
IEEE 379
IEEE 382
ISA TR20.00.01
ASTM A36/A36M
ASTM A53/A53M
ASTM A575
IEEE 384
IEEE C37.20.3
ISA 67.02.01
IEEE 336
IEEE 1050
ASTM D635
ASTM A283/A283M
ASTM A106/A106M REV A
ASTM E84
ASTM A370
ASTM B209/B209M REV A
ASTM A240/A240M REV B
ASTM A312/A312M REV A
This document is referenced by the following standards:
CSA N288.3.4-13
ASME N511
ASTM D8219
Advertisement