CSA C22.2 NO 188 - : References
This document references the following standards:
ASTM D5207
ASTM D5374
ASTM D5423
IAPMO UMC
ICC I-CODE IMC
NFPA 70
NFPA 90A
IEC 60228
ASTM B8
ASTM B609/B609M
ASTM B566 REV A
ASTM B496
ASTM B400/B400M
ASTM B231/B231M
ASTM B230/B230M
ASTM B174
ASTM B173
ASTM B172
ASTM B154
This document is referenced by the following standards:
CSA C22.2 NO. 182.3-16
CSA C22.2 NO. 203.1:14
CSA C22.2 NO. 184-15
CSA C22.2 NO. 112-18
CSA C22.2 NO. 169-18
Advertisement