MIL-DTL-27072 - : References
This document references the following standards:
ASTM B298
ASTM B33
ASTM D2116
ASTM D4066
ASTM D4796
ASTM D4894
FED-STD-228A
ISO/IEC 17025
MIL-I-631D INT AMD 2
MIL-STD-686C
NEMA HP 3
NEMA HP 7
This document is referenced by the following standards:
MIL-DTL-27072/25D (1)
MIL-DTL-27072/66D (1)
MIL-DTL-27072/7D (1)
MIL-HDBK-454C
MIL-DTL-27072/48C (1)
MIL-DTL-27072/88D (1)
MIL-DTL-27072/89D (1)
Advertisement