ISO/IEC 17839-2 - : References
This document references the following standards:
ISO/IEC 24787
ISO/IEC 18328-2
ISO/IEC 10373-1
ISO/IEC 17839-1
ISO/IEC 18328-2
ISO/IEC 2382-37
ISO/IEC 7810
ISO/IEC 7816-1
ISO/IEC 7816-2
ISO/IEC 15693-1
ISO/IEC 14443-1
ISO/IEC 24787
ISO/IEC 19794-2
ISO/IEC 39794-4
ISO/IEC 10373-9
ISO/IEC 10373-5
ISO/IEC 10373-8
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 18328-2:16
BSI BS ISO/IEC 18328-2
CSA ISO/IEC 24787:20
ISO/IEC 18328-1
ISO/IEC TR 30117
NEN-ISO/IEC 18328-2
ISO/IEC DIS 24787-1
ISO/IEC DIS 24787-2
ISO/IEC TR 29119-13
Advertisement