MIL-DTL-24308 - : References
This document references the following standards:
ASTM A342/A342M
ASTM B545
ASTM B633
ASTM B733
ASTM B841
ASTM D4067
ASTM D5927
ASTM D5948
ASTM E595
ECIA EIA-364-02D
ECIA EIA-364-05B
ECIA EIA-364-06C
ECIA EIA-364-09D
ECIA EIA-364-10G
ECIA EIA-364-13E
ECIA EIA-364-20E
ECIA EIA-364-21E
ECIA EIA-364-24B
ECIA EIA-364-25E
ECIA EIA-364-26C
ECIA EIA-364-27C
ECIA EIA-364-28F
ECIA EIA-364-29C
ECIA EIA-364-31E
ECIA EIA-364-32G
ECIA EIA-364-35C
ECIA EIA-364-37C
ECIA EIA-364-F
IPC J-STD-006C
ISO 10012
MIL-DTL-24308/24H (4)
MIL-DTL-45204D
MIL-DTL-83488D
MIL-M-24519E
MIL-STD-1285D W/ CHANGE 1
MIL-STD-202-208
MIL-STD-202-210
MIL-STD-202H
MIL-STD-790G W/CHANGE 1
NCSL Z540.3
NEMA HP 3
MIL-DTL-24308/23G (4)
IPC J-STD-004B
IPC J-STD-005A
This document is referenced by the following standards:
ANSI INCITS 230
NATO AEDP-6
KSC-DE-512-SM REV L W/CHG 5
IEEE 802.3
MIL-DTL-28875C (1)
SMC-S-010
MIL-DTL-24308/1K (4)
MIL-DTL-24308/2T (4)
MIL-DTL-24308/6R (4)
IPC HDBK-620
MIL-STD-1580C
MIL-DTL-24308/29 (1)
MIL-DTL-24308/32 (1)
MIL-DTL-24308/33 (1)
MIL-DTL-24308/34 (1)
MIL-DTL-24308/35 (1)
MIL-DTL-24308/36 (1)
MIL-DTL-24308/30 (1)
MIL-DTL-24308/31 (1)
MIL-DTL-24308/37 (1)
MIL-DTL-24308/40 (1)
MIL-DTL-24308/38 (1)
MIL-DTL-24308/39 (1)
BSI BS IEC 63004
Advertisement