C22.2 NO. 144.1-16 - : References
This document references the following standards:
ASTM D149
ASTM D257
ASTM D648
ASTM E230/E230M
IEC 60529
NEMA Z535.4
NFPA 70
This document is referenced by the following standards:
CSA C22.2 NO. 120-13
CSA C22.2 NO. 130:16
CSA C22.2 NO. 320:19
CSA C22.2 NO. 68-18
CSA C22.2 NO. 108:14
CSA C22.2 NO. 178.1:14
CSA C22.2 NO. 60335-2-40:19
CSA C22.2 NO. 24:15
IEC 62841-3-7
CSA CAN/CSA-C22.2 NO. 60335-2-23:15
CSA CAN/CSA-C22.2 NO. 62841-1-15
CSA Z462-21
Advertisement