IEEE C37.241 - : References
This document references the following standards:
IEC 61850-9-2
IEC 61869-6
IEC 61869-9
IEC 62439-3
IEEE 1138
IEEE 1222
IEEE 1588
IEEE 1591.1
IEEE 1591.2
IEEE 1591.3
IEEE 1594
IEEE 1601
IEEE 693
IEEE 802.1Q
IEEE C37.233
IEEE C37.238
IEEE C37.92
IEEE C57.13
IEEE C57.13.5
IEEE C57.13.6
ISO/IEC 8824-1
ISO/IEC 8825-1
ISO/IEC 8825-2
ISO/IEC 8825-3
ISO/IEC 8825-4
ISO/IEC 8825-5
ISO/IEC 8825-6
ISO/IEC 8825-7
This document is referenced by the following standards:
IEEE 3001.2
IEEE P61869-105/D1
IEEE PC37.300/D6.4
Advertisement