SSTD-8070-0126-PIPE REV B-2 - : References
This document references the following standards:
40 CFR PART 195
ASME B1.20.1
ASME B31.3
ASME B46.1
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASTM A632
ASME/BPVC SEC VIII-2
MIL-T-8808B VALID NOTICE 1
MS28774 REV M
MS28777 REV D
MSS SP-6
MSFC-STD-506 REV C
NASA-STD-6001 REV B W/CHG 2
SSTD-8070-0005-CONFIG REV E
MIL-T-8504B
SSTD-8070-0007-CONFIG REV D
ASTM A213/A213M
ASTM A269/A269M
MSFC-STD-3535 REV A
NASA RPTSTD-8070-0001 REV 2 W/CHG 1
SSTD-8070-0091-FLUIDS REV A
SSTD-8070-0013-WELD REV B
This document is referenced by the following standards:
SSTD-8070-0094-COMPNTS REV A
SSTD-8070-0061-PIPE
SSTD-8070-0127-PIPE REV B
SSTD-8070-0128-PIPE REV A
SSTD-8070-0044-PIPE REV D
SSTD-8070-0047-PIPE REV C
Advertisement