X9.8.1 - : References
This document references the following standards:
ISO 11568-1
ISO 11568-2
ISO 11568-4
ISO 9564-2
ISO/IEC 7812-1
ISO/IEC 7813
ISO/IEC 7816-1
ISO/IEC 7816-2
ISO/IEC 7816-3
ISO/IEC 7816-4
ANSI INCITS 118
ASC/X9 X9.24-1
ASC/X9 X9.24-2
CEN EN 1332-3
ISO 13491-1
ISO 13491-2
ISO 16609
ISO/IEC 18031
ITU-T E.161
This document is referenced by the following standards:
ASC/X9 X9 TR-48
ANSI X9.103
ANSI X9.112-3
ANSI X9.141-1
ANSI X9.134 PART 2
ANSI X9.112-2
ANSI X9.58
Advertisement