IEEE 1591.2 - : References
This document references the following standards:
IEEE 1222
ASTM A153/A153M REV A
ASTM B117
ASTM B416
ASTM B549
ASTM E29
IEC 60793-2-10
IEC 60793-2-50
IEC 61089
IEC 61284
IEC 61897
IEEE 1138
IEEE 1222
IEEE 664
IEEE C2
ISO 1461
ISO 4892-1
ISO 9227
ITU-T G.650.1
ITU-T G.650.2
ITU-T G.651.1
ITU-T G.652
ITU-T G.653
ITU-T G.655
TIA-455-25-D
TIA-455-62-B
TIA-455-80-C
ISO 9227
This document is referenced by the following standards:
IEEE C37.241
IEEE 16
IEEE P2954/D5
Advertisement