ASTM D2850 - : References
This document references the following standards:
ASTM D2166/D2166M
ASTM D1587/D1587M
ASTM D2166/D2166M
ASTM D2216
ASTM D2487
ASTM D2488 REV A
ASTM D3740 REV A
ASTM D854
ASTM D6026
ASTM D653
ASTM D4220/D4220M
ASTM D4318
ASTM D4753
ASTM D4767
This document is referenced by the following standards:
ASTM D7181
SNZ NZS 1170.5 SUPP 1
AASHTO R 18
ASABE EP486.2
FLBC FLBC
ASTM D5311/D5311M
ASTM D3213
COE EM 200-1-19
COE EM 200-1-21
ISO 19901-8
CEN EN ISO 19901-8
ASTM D4015
ASTM D5520
ASTM E850 (RL)
CSA CAN/CSA-ISO 19901-8:15
COE EM 1110-1-4001
COE EM 1110-2-1902
COE EM 1110-1-4010
COE EM 1110-1-4005
PIP CVS02010-F EEDS
UFC 3-220-08FA
PIP CVS02010
API STD 650
ASTM D2573/D2573M
AASHTO HM-2016
ASCE 36-15
ASCE 7-10
ASCE 7-10 SEISMIC LOADS
CABC VOL 2
DIN EN ISO 19901-8
ICC I-CODE IBC
ICC I-CODE IBC COMM VOL II
ICC I-CODE OBC
ASTM D5202/D5202M
ASTM E2277
Advertisement