UFGS-28 20 01.00 10 - : References
This document references the following standards:
IEEE 142
IEEE C62.41.1
IEEE C62.41.2
ITU-T V.34
ITU-T V.42
ITU-T V.92
NEMA 250
NEMA ICS 1
NFPA 70
TIA-232-F
ASC/X9 X9.52
ASTM E84
ISO/IEC 7810
ISO/IEC 7811-1
ISO/IEC 7811-2
TIA-568.1-D
ECIA EIA/ECA-310-E
This document is referenced by the following standards:
ARMY AR 190-11
DODD 5100.76-M CE-01
This document is referenced in other ways by the following standards:
UFGS-28 10 05
Advertisement