ISO/IEC 19770-8 - : References
This document references the following standards:
ISO/IEC 19770-1
ISO/IEC 19770-5
This document is referenced by the following standards:
CSA ISO/IEC/IEEE 15026-1:20
BSI BS ISO/IEC/IEEE 90003 - TC
BSI BS ISO/IEC/IEEE 15026-1 - TC
AFMAN 17-1203
ISO/IEC 27002
ISO TR 21332
ISO/IEC/IEEE 24748-3
IEEE 2675
IEEE ISO/IEC/IEEE 24748-3
CSA ISO/IEC/IEEE 24748-3:21
ISO/IEC 14764
ISO/IEC DIS 26563
IEEE 14764
ISO/IEC/IEEE FDIS 32675
SNZ AS/NZS ISO/IEC/IEEE 24748.3
CSA ISO/IEC/IEEE 14764:22
CEN EN ISO 27002
NEN-EN-ISO/IEC 27002
SNZ AS/NZS ISO/IEC 27002
CSA CAN/CSA-ISO/IEC 15026-2:13
CSA ISO/IEC 27002:23
SNV SN EN ISO/IEC 27002
CEI UNI EN ISO/IEC 27002
CSA ISO/IEC/IEEE 32675:23
ANSI INCITS/ISO/IEC 27002
IEEE 15288
ISO/IEC/IEEE 15288
NEN-ISO/IEC/IEEE 15288
CEI UNI ISO/IEC/IEEE 90003
SNZ AS/NZS ISO/IEC/IEEE 15288
NASA NPR 7150.2 REV D
Advertisement