FAA-HF-STD-001B - : References
This document references the following standards:
21 CFR PART 1040
29 CFR PART 1910 VOL 6
29 CFR PART 1926
ASHRAE 55
ASME Y14.38
ASME Y14.44
DOD-HDBK-743A
FAA FO 1050.14B
FAA FO 1320.1E
FAA FO 1600.2E
FAA FO 1600.54B
FAA FO 1600.6E
FAA FO 3900.19B
FAA FO 3910.4
FAA FO JO 1320.58C
FAA FO JO 7340.1Z
FAA-D-2494 REV B
FAA-G-2100 REV H
FED-STD-376B
FIPS-PUB-112
IEEE 260.1
IEEE 315
IEEE C37.20.1
ISO 5807
ISO 81714-1
ISO 9241-303
MIL-DTL-87268D
MIL-HDBK-454B
MIL-STD-1472G
MIL-STD-1800A CONT. DIST.
MIL-STD-1801 CONT. DIST.
MIL-STD-411F
MIL-STD-46855A
MIL-STD-681F W/CHANGE 1
MIL-STD-686C
MIL-STD-961E CHANGE 3
MIL-STD-962D W/CHANGE 2
NASA-STD-3000 VOLUME I REV B
NEMA Z535.2
ASA S3.2
FAA FO JO 7340.2H
HPS ANSI/HPS N2.1
IEEE 260.3
IEEE 260.4
IEEE 91A/91
IEEE C95.2
This document is referenced by the following standards:
KSC-DE-512-SM REV L W/CHG 5
CRC ER8424
BSI BS EN 62508
FAA FO JO 6030.20G
NASA-STD-5005 REV D
CEI EN 62508
HFES 400
KSC-STD-Z-0006 REV C
ASTM F1166
NASA-STD-3001 VOLUME 2 REV D
NASA-STD-8719.29
Advertisement